SMC Diode Solutions Co., Ltd Single Diodes FR307G

Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-FR307GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-FR307GTB-ND
Single Diodes 1655-FR307GTB-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366773-FR307G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366773-FR307G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366773-FR307G
Win Source Part Number: 1366773-FR307G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Box (TB) Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: FR30 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 700 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366773-FR307G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Box (TB)
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: FR30
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 700 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1655-FR307GTB-ND 1366773-FR307G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Bridge Rectifiers - 1220185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details