Manufacturer: SMC-Diode-Solutions
Win Source Part Number: 203943-ES1G T/R
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Manufacturer Device Package: SMA (DO-214AC)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
DIODE GEN PURP 400V 1A SMA Product overview: ES1G T/R from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1G T/R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 203943-ES1G T/R | 280-ES1G T/R |
| Product Name | Discrete Semiconductor Products | 400V 1A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 400 volts | |
| IR | 0.0100 mA |