Manufacturer: SMC Diode Solutions
Win Source Part Number: 850665-DSS12UTR
Features: Diode 20 V
Package: Reel - TR
Family Name: DSS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1925-6, -1655-1925-1, 1655-1925-2, -1655-1925-6, 1655-1925-1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 850665-DSS12UTR |
| Product Name | Diodes, Rectifiers - Single - DSS12UTR |