Manufacturer: SMC Diode Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132442-CD55B20-100
Length: 143 mm
Height: 36 mm
Weight: 357 g
Width: 36 mm
Categories: Custom Parts
Case / Package: SMC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132442-CD55B20-100 |
| Product Name | Custom Parts - Custom Parts (B - D) - CD55B20-100 |