SMC Diode Solutions Co., Ltd Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BZX84C2V4

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Impedance (Max) (Zzt): 1550 Ohms Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Part Status: Obsolete
Tolerance: ±20%
Power - Max: 178.5 W
Impedance (Max) (Zzt): 1550 Ohms
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZ - 811989-CS48L10-CNZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.00V
Clock Speed 80 MHz
View Details
6 suppliers