SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - BAV19WTR BAV19WTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1022213-BAV19WTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1022213-BAV19WTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAV19WTR - 1022213-BAV19WTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV19WTR
1022213-BAV19WTR
Diodes, Rectifiers - Single - BAV19WTR 1022213-BAV19WTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1022213-BAV19WTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1022213-BAV19WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1022213-BAV19WTR
Product Name Diodes, Rectifiers - Single - BAV19WTR
Diode Type Standard
VF 1 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ideal Diodes - 1333310P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
 - 1N4739A,133 - Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
2 suppliers
TVS - TVS - Diodes - 24VS2BE6327XT - 871148-24VS2BE6327XT - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes; 41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount
Tj -55 to 150 C (-67 to 302 F)
View Details
4 suppliers