Manufacturer: SMC Diode Solutions
Win Source Part Number: 111532-BAT54CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 111532-BAT54CTR |
| Product Name | Diodes, Rectifiers - Arrays - BAT54CTR |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.9000 volts |
| VR | 30 volts |