Manufacturer: SMC Diode Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009179-AVL3000-N03-
Number of Ports: 3
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009179-AVL3000-N03-5DZM |
| Product Name | OEM Parts - OEM Parts (A - B) - AVL3000-N03-5DZM |