Win Source Part Number: 1367758-ABS8U
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: ABS
Base Product Number: ABS8
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS
BRIDGE RECT 1PHASE 800V 1A ABS Product overview: ABS8U from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS8U can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 1A ABS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1367758-ABS8U | 1655-ABS8UTR-ND | 299-ABS8U | ABS8U |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | 800V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |