SMC Diode Solutions Co., Ltd 45V 40A Diode and Rectifier 80CNQ045SL

Description
DIODE ARR SCHOTT 45V 40A PRM2-SL Product overview: 80CNQ045SL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CNQ045SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 40A PRM2-SL Product overview: 80CNQ045SL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CNQ045SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 40A Diode and Rectifier - 286-80CNQ045SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 40A Diode and Rectifier
286-80CNQ045SL
45V 40A Diode and Rectifier 286-80CNQ045SL
DIODE ARR SCHOTT 45V 40A PRM2-SL Product overview: 80CNQ045SL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CNQ045SL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 40A PRM2-SL Product overview: 80CNQ045SL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-80CNQ045SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-2137-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-2137-ND
Diode Arrays 1655-2137-ND
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount PRM2-SL

Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount PRM2-SL

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 80CNQ045SL - 766259-80CNQ045SL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 80CNQ045SL
766259-80CNQ045SL
Diodes, Rectifiers - Arrays - 80CNQ045SL 766259-80CNQ045SL
Manufacturer: SMC Diode Solutions Win Source Part Number: 766259-80CNQ045SL Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: PRM2-SL Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Family Name: 80CNQ045 Categories: Discrete Semiconductor Products Manufacturer Package: PRM2-SL Voltage - Forward (Vf) (Maximum) @ If: 660mV @ 40A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): 80CNQ040ASM; FST8045SM; FST8040SM; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 766259-80CNQ045SL
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: PRM2-SL
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: 80CNQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: PRM2-SL
Voltage - Forward (Vf) (Maximum) @ If: 660mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 80CNQ040ASM; FST8045SM; FST8040SM;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 80CNQ045SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80CNQ045SL
Discrete Semiconductor Products - Diodes - Rectifiers 80CNQ045SL
DIODE ARR SCHOTT 45V 40A PRM2-SL

DIODE ARR SCHOTT 45V 40A PRM2-SL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-80CNQ045SL 1655-2137-ND 766259-80CNQ045SL 80CNQ045SL
Product Name 45V 40A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 80CNQ045SL Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk PRM2-SL
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data