SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single 6A6

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324300-6A6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Cut Tape (CT),Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1706-6INACTIVE, 6A6TASMC,1655-6A6TR, 1655-1706-6INACTIVE- ND,6A6TA,1655-1706-1 -ND,1655-1706-3-ND,1 655-1706-2-ND,6A6TAS MCINACTIVE-ND,1655-1 706-6-ND,1655-1706-1 ,1655-6A6,1655-1706- 2,1655-6A6TB,1655-17 06-3,6A6TASMC-ND,6A6 TASMCINACTIVE,1655-6 A6CT,1655-1706-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324300-6A6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Cut Tape (CT),Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1706-6INACTIVE, 6A6TASMC,1655-6A6TR, 1655-1706-6INACTIVE- ND,6A6TA,1655-1706-1 -ND,1655-1706-3-ND,1 655-1706-2-ND,6A6TAS MCINACTIVE-ND,1655-1 706-6-ND,1655-1706-1 ,1655-6A6,1655-1706- 2,1655-6A6TB,1655-17 06-3,6A6TASMC-ND,6A6 TASMCINACTIVE,1655-6 A6CT,1655-1706-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324300-6A6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324300-6A6
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324300-6A6
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324300-6A6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Cut Tape (CT),Tape & Box (TB) Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1706-6INACTIVE, 6A6TASMC,1655-6A6TR, 1655-1706-6INACTIVE- ND,6A6TA,1655-1706-1 -ND,1655-1706-3-ND,1 655-1706-2-ND,6A6TAS MCINACTIVE-ND,1655-1 706-6-ND,1655-1706-1 ,1655-6A6,1655-1706- 2,1655-6A6TB,1655-17 06-3,6A6TASMC-ND,6A6 TASMCINACTIVE,1655-6 A6CT,1655-1706-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324300-6A6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 500
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: R-6
Case / Package: R-6, Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1706-6INACTIVE,6A6TASMC,1655-6A6TR,1655-1706-6INACTIVE-ND,6A6TA,1655-1706-1-ND,1655-1706-3-ND,1655-1706-2-ND,6A6TASMCINACTIVE-ND,1655-1706-6-ND,1655-1706-1,1655-6A6,1655-1706-2,1655-6A6TB,1655-1706-3,6A6TASMC-ND,6A6TASMCINACTIVE,1655-6A6CT,1655-1706-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 1655-6A6TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-6A6TB-ND
Single Diodes 1655-6A6TB-ND
Diode Standard 600V 6A Through Hole R-6

Diode Standard 600V 6A Through Hole R-6

Buy Now Datasheet
Diodes,600V,6A,R-6 - 6A6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diodes,600V,6A,R-6
6A6
Diodes,600V,6A,R-6 6A6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG
Product Category Diodes Diodes Diodes
Product Number 1324300-6A6 1655-6A6TB-ND 6A6
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diodes,600V,6A,R-6
Diode Type Standard
RoHS Compliant RoHS
VF 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-SMP1322-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4975US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 92 mA
IR 2 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details