SMC Diode Solutions Co., Ltd Diode Arrays 63CNQ100

Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole PRM3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole PRM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1728-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1728-ND
Diode Arrays 1655-1728-ND
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole PRM3

Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole PRM3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 63CNQ100 - 23634-63CNQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 63CNQ100
23634-63CNQ100
Diodes, Rectifiers - Arrays - 63CNQ100 23634-63CNQ100
Manufacturer: SMC Diode Solutions Win Source Part Number: 23634-63CNQ100 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Supplier Device Package: PRM3 Manufacturer Package: PRM3 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 930mV at 30A Current - Reverse Leakage at Vr: 1.5mA at 100V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 23634-63CNQ100
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: PRM3
Manufacturer Package: PRM3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 930mV at 30A
Current - Reverse Leakage at Vr: 1.5mA at 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 63CNQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
63CNQ100
Discrete Semiconductor Products - Diodes - Rectifiers 63CNQ100
DIODE MOD SCHOTT 100V 30A PRM3

DIODE MOD SCHOTT 100V 30A PRM3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1655-1728-ND 23634-63CNQ100 63CNQ100
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 63CNQ100 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package PRM3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details