SMC Diode Solutions Co., Ltd Diode Arrays 60CNQ045

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole PRM3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole PRM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 60CNQ045SMC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
60CNQ045SMC-ND
Diode Arrays 60CNQ045SMC-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole PRM3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole PRM3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324296-60CNQ045 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324296-60CNQ045
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324296-60CNQ045
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324296-60CNQ045 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 48 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 640 mV @ 30 A Current - Reverse Leakage @ Vr: 5 mA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: PRM3 Case / Package: PRM3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 60CNQ045SMC RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324296-60CNQ045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 48
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 30 A
Current - Reverse Leakage @ Vr: 5 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: PRM3
Case / Package: PRM3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 60CNQ045SMC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
45V 30A Diode and Rectifier - 286-60CNQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 30A Diode and Rectifier
286-60CNQ045
45V 30A Diode and Rectifier 286-60CNQ045
DIODE MODULE SCHOTT 45V 30A PRM3 Product overview: 60CNQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CNQ045 can be used for catalog matching and distributor lookup.

DIODE MODULE SCHOTT 45V 30A PRM3 Product overview: 60CNQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-60CNQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 60CNQ045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
60CNQ045
Discrete Semiconductor Products - Diodes - Rectifiers 60CNQ045
DIODE MODULE SCHOTT 45V 30A PRM3

DIODE MODULE SCHOTT 45V 30A PRM3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 60CNQ045SMC-ND 1324296-60CNQ045 286-60CNQ045 60CNQ045
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 45V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package PRM3 PRM3 Bulk
Diode Type Schottky; Schottky
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data