Manufacturer: SMC Diode Solutions
Win Source Part Number: 103235-50WQ10FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 250pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 103235-50WQ10FNTR |
| Product Name | Diodes, Rectifiers - Single - 50WQ10FNTR |
| Life Cycle Stage | Active |