Manufacturer: SMC Diode Solutions
Win Source Part Number: 129125-30CTQ035STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 129125-30CTQ035STR |
| Product Name | Diodes, Rectifiers - Arrays - 30CTQ035STR |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.6200 volts |
| VR | 35 volts |