SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 30BQ015TR 30BQ015TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 098541-30BQ015TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A Current - Reverse Leakage @ Vr: 4mA @ 15V Capacitance @ Vr, F: 1120pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC (DO-214AB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 098541-30BQ015TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A Current - Reverse Leakage @ Vr: 4mA @ 15V Capacitance @ Vr, F: 1120pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC (DO-214AB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 30BQ015TR - 098541-30BQ015TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30BQ015TR
098541-30BQ015TR
Diodes, Rectifiers - Single - 30BQ015TR 098541-30BQ015TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 098541-30BQ015TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A Current - Reverse Leakage @ Vr: 4mA @ 15V Capacitance @ Vr, F: 1120pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC (DO-214AB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 098541-30BQ015TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A
Current - Reverse Leakage @ Vr: 4mA @ 15V
Capacitance @ Vr, F: 1120pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC (DO-214AB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 098541-30BQ015TR
Product Name Diodes, Rectifiers - Single - 30BQ015TR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.9000 volts
View Details
40 V, 3 A low VF Schottky barrier rectifier - PMEG040V030EPE-QZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers