TVS DIODE 36VWM 58.1VC SMC Product overview: 3.0SMCJ36ATR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ36ATR can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1004816-3.0SMCJ36ATR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 51.6A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-3.0SMCJ36ATR | 1004816-3.0SMCJ36ATR |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - 3.0SMCJ36ATR |
| Configuration | Single | |
| Package | Reel - TR | SMC (DO-214AB) |
| VWM | 36 volts | 36 volts |
| IPPM | 51.6 amps | 51.6 amps |