SMC Diode Solutions Co., Ltd TVS Diodes 3.0SMCJ150CA

Description
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-3.0SMCJ150CATR-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS-Diode-Diodes,3000W,150V,SMC - 3.0SMCJ150CA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,3000W,150V,SMC
3.0SMCJ150CA
TVS-Diode-Diodes,3000W,150V,SMC 3.0SMCJ150CA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ150CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ150CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ150CA
TVS DIODE 150VWM 243VC SMC

TVS DIODE 150VWM 243VC SMC

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-3.0SMCJ150CATR-ND 3.0SMCJ150CA 3.0SMCJ150CA
Product Name TVS Diodes TVS-Diode-Diodes,3000W,150V,SMC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts
VC 243 volts 243 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance bidirectional ESD protection diode - PESD15VL1BAF - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 15 volts
View Details
4 suppliers
TVS Diodes - 1221235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details