21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1334734-3.0SMCJ13A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 139.4A
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 3.0SMCJ13ATRSMC-ND,3
RoHS Status: ROHS3 Compliant
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-3.0SMCJ13ATR-ND | 1334734-3.0SMCJ13A | 3.0SMCJ13A |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS-Diode-Diodes,3000W,13V,SMC |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 21.5 volts | 21.5 volts |