SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - 20CJQ060TR 20CJQ060TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 127731-20CJQ060TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-223 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 127731-20CJQ060TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-223 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 20CJQ060TR - 127731-20CJQ060TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CJQ060TR
127731-20CJQ060TR
Diodes, Rectifiers - Arrays - 20CJQ060TR 127731-20CJQ060TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 127731-20CJQ060TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-223 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 127731-20CJQ060TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 127731-20CJQ060TR
Product Name Diodes, Rectifiers - Arrays - 20CJQ060TR
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
VR 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers