Manufacturer: SMC Diode Solutions
Win Source Part Number: 761379-1SMA4759TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Family Name: 1SMA4759
Categories: Discrete Semiconductor Products
Manufacturer Package: SMA (DO-214AC)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 125 Ohm
Alternative Parts (Cross-Reference): 1SMA4759;
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 761379-1SMA4759TR |
| Product Name | Diodes - Zener - Single - 1SMA4759TR |
| VZ | 62 volts |