Manufacturer: SMC Diode Solutions
Win Source Part Number: 1002544-1SMA4759-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA (DO-214AC)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1002544-1SMA4759-GT3TR |
| Product Name | Diodes - Zener - Single - 1SMA4759-GT3TR |
| Life Cycle Stage | Active |
| Package | SMA (DO-214AC); SMA |
| VZ | 62 volts |
| ZZT | 125 ohms |