Manufacturer: SMC Diode Solutions
Win Source Part Number: 140157-1SMA4755-GT3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA (DO-214AC)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 140157-1SMA4755-GT3TR |
| Product Name | Diodes - Zener - Single - 1SMA4755-GT3TR |
| Life Cycle Stage | Active |
| Package | SMA (DO-214AC); SMA |
| VZ | 43 volts |
| ZZT | 70 ohms |