SMC Diode Solutions Co., Ltd Diodes - Zener - Single - 1SMA4744-GT3TR 1SMA4744-GT3TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 104599-1SMA4744-GT3T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA (DO-214AC) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 104599-1SMA4744-GT3T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA (DO-214AC) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA4744-GT3TR - 104599-1SMA4744-GT3TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA4744-GT3TR
104599-1SMA4744-GT3TR
Diodes - Zener - Single - 1SMA4744-GT3TR 104599-1SMA4744-GT3TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 104599-1SMA4744-GT3T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA (DO-214AC) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 104599-1SMA4744-GT3TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA (DO-214AC)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 104599-1SMA4744-GT3TR
Product Name Diodes - Zener - Single - 1SMA4744-GT3TR
Life Cycle Stage Active
Package SMA (DO-214AC); SMA
VZ 15 volts
ZZT 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7384998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers