SMC Diode Solutions Co., Ltd Diodes - Zener - Single - 1SMA4741-GT3TR 1SMA4741-GT3TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 761362-1SMA4741-GT3T R Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: SMA (DO-214AC) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 761362-1SMA4741-GT3T R Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: SMA (DO-214AC) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA4741-GT3TR - 761362-1SMA4741-GT3TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA4741-GT3TR
761362-1SMA4741-GT3TR
Diodes - Zener - Single - 1SMA4741-GT3TR 761362-1SMA4741-GT3TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 761362-1SMA4741-GT3T R Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: SMA (DO-214AC) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 761362-1SMA4741-GT3TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Manufacturer Package: SMA (DO-214AC)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 761362-1SMA4741-GT3TR
Product Name Diodes - Zener - Single - 1SMA4741-GT3TR
VZ 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384945P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Zener Diode - 287-BZT52H-B15 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
PD 0.3750 milliwatts
View Details