SMC Diode Solutions Co., Ltd Hard To Find - 1N5267B 1N5267B

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1121896-1N5267B Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 270 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 53V
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1121896-1N5267B Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 270 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 53V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N5267B - 1121896-1N5267B - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N5267B
1121896-1N5267B
Hard To Find - 1N5267B 1121896-1N5267B
Manufacturer: SMC Diode Solutions Win Source Part Number: 1121896-1N5267B Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 270 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 53V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1121896-1N5267B
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 75V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 270 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 53V

Buy Now
Single Zener Diodes - 1N5267BSMC-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5267BSMC-ND
Single Zener Diodes 1N5267BSMC-ND
Zener Diode 75V 500mW ±5% Through Hole DO-35

Zener Diode 75V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Zener Diodes,500mW,75V,DO-35 - 1N5267B - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Zener Diodes,500mW,75V,DO-35
1N5267B
Zener Diodes,500mW,75V,DO-35 1N5267B
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1121896-1N5267B 1N5267BSMC-ND 1N5267B
Product Name Hard To Find - 1N5267B Single Zener Diodes Zener Diodes,500mW,75V,DO-35
Life Cycle Stage Obsolete
VZ 75 volts
ZZT 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 7081835P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details