SMC Diode Solutions Co., Ltd Single Zener Diodes 1N5266B

Description
Zener Diode 68V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 68V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5266BSMC-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5266BSMC-ND
Single Zener Diodes 1N5266BSMC-ND
Zener Diode 68V 500mW ±5% Through Hole DO-35

Zener Diode 68V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Hard To Find - 1N5266B - 1121895-1N5266B - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N5266B
1121895-1N5266B
Hard To Find - 1N5266B 1121895-1N5266B
Manufacturer: SMC Diode Solutions Win Source Part Number: 1121895-1N5266B Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 68V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 230 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 100nA at 49V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1121895-1N5266B
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 68V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 230 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 49V

Buy Now
Zener Diodes,500mW,68V,DO-35 - 1N5266B - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Zener Diodes,500mW,68V,DO-35
1N5266B
Zener Diodes,500mW,68V,DO-35 1N5266B
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5266B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5266B
Discrete Semiconductor Products - Diodes - Zener 1N5266B
DIODE ZENER 68V 500MW DO35

DIODE ZENER 68V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5266BSMC-ND 1121895-1N5266B 1N5266B 1N5266B
Product Name Single Zener Diodes Hard To Find - 1N5266B Zener Diodes,500mW,68V,DO-35 Discrete Semiconductor Products - Diodes - Zener
Tj 200 C (392 F) 200 C (392 F) 200 C (392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 68 volts 68 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details