SMC Diode Solutions Co., Ltd Diodes - Zener - Single - 1N5235BTA 1N5235BTA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 905692-1N5235BTA Operating Temperature Range: 200°C Features: Zener Diode 6.8 V 500 mW ±5% Through Hole DO-35 Package: Tape & Box (TB) Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 905692-1N5235BTA Operating Temperature Range: 200°C Features: Zener Diode 6.8 V 500 mW ±5% Through Hole DO-35 Package: Tape & Box (TB) Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5235BTA - 905692-1N5235BTA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5235BTA
905692-1N5235BTA
Diodes - Zener - Single - 1N5235BTA 905692-1N5235BTA
Manufacturer: SMC Diode Solutions Win Source Part Number: 905692-1N5235BTA Operating Temperature Range: 200°C Features: Zener Diode 6.8 V 500 mW ±5% Through Hole DO-35 Package: Tape & Box (TB) Package: DO-204AH, DO-35, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: SMC Diode Solutions
Win Source Part Number: 905692-1N5235BTA
Operating Temperature Range: 200°C
Features: Zener Diode 6.8 V 500 mW ±5% Through Hole DO-35
Package: Tape & Box (TB)
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905692-1N5235BTA
Product Name Diodes - Zener - Single - 1N5235BTA
Package DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details