SMC Diode Solutions Co., Ltd 51V 1W Zener Diode 1N4757ATA

Description
DIODE ZENER 51V 1W DO41 Product overview: 1N4757ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4757ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 51V 1W DO41 Product overview: 1N4757ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4757ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 1W Zener Diode - 295-1N4757ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 1W Zener Diode
295-1N4757ATA
51V 1W Zener Diode 295-1N4757ATA
DIODE ZENER 51V 1W DO41 Product overview: 1N4757ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4757ATA can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 1W DO41 Product overview: 1N4757ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4757ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4757ATA - 905675-1N4757ATA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4757ATA
905675-1N4757ATA
Diodes - Zener - Single - 1N4757ATA 905675-1N4757ATA
Manufacturer: SMC Diode Solutions Win Source Part Number: 905675-1N4757ATA Operating Temperature Range: 200°C Features: Zener Diode 51 V 1 W ±5% Through Hole DO-41 Package: Tape & Box (TB) Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: SMC Diode Solutions
Win Source Part Number: 905675-1N4757ATA
Operating Temperature Range: 200°C
Features: Zener Diode 51 V 1 W ±5% Through Hole DO-41
Package: Tape & Box (TB)
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N4757ATA 905675-1N4757ATA
Product Name 51V 1W Zener Diode Diodes - Zener - Single - 1N4757ATA
Package DO-204AL, DO-41, Axial DO-41; DO-41
Unlock Full Specs
to access all available technical data