Manufacturer: SMC Diode Solutions
Win Source Part Number: 120233-1N4748ATA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 120233-1N4748ATA |
| Product Name | Diodes - Zener - Single - 1N4748ATA |
| Life Cycle Stage | Active |
| Package | DO-41; DO-41 |
| VZ | 22 volts |
| ZZT | 23 ohms |