SMC Diode Solutions Co., Ltd 15V 1W Zener Diode 1N4744ATA

Description
DIODE ZENER 15V 1W DO41 Product overview: 1N4744ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4744ATA can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 15V 1W DO41 Product overview: 1N4744ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4744ATA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15V 1W Zener Diode - 295-1N4744ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W Zener Diode
295-1N4744ATA
15V 1W Zener Diode 295-1N4744ATA
DIODE ZENER 15V 1W DO41 Product overview: 1N4744ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4744ATA can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 1W DO41 Product overview: 1N4744ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4744ATA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N4744ATA - 803162-1N4744ATA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4744ATA
803162-1N4744ATA
Diodes - Zener - Single - 1N4744ATA 803162-1N4744ATA
Manufacturer: SMC Diode Solutions Win Source Part Number: 803162-1N4744ATA Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 15V Part Status: Obsolete (End Of Life) Supplier Device Package: DO-41 Temperature Range - Operating: 200°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 5μA at 11.4V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 803162-1N4744ATA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-41
Temperature Range - Operating: 200°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 11.4V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N4744ATA 803162-1N4744ATA
Product Name 15V 1W Zener Diode Diodes - Zener - Single - 1N4744ATA
Package Tape & Box (TB)
Unlock Full Specs
to access all available technical data