Manufacturer: SMC Diode Solutions
Win Source Part Number: 905670-1N4740ATA
Operating Temperature Range: 200°C
Features: Zener Diode 10 V 1 W ±5% Through Hole DO-41
Package: Cut Tape (CT), Tape & Box (TB)
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1655-1367-2-ND, 1655-1367-1, 1655-1367-3, 1655-1367-2, 1655-1367-6-ND, 1655-1367-6INACTIVE,
DIODE ZENER 10V 1W DO41 Product overview: 1N4740ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4740ATA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 905670-1N4740ATA | 295-1N4740ATA |
| Product Name | Diodes - Zener - Single - 1N4740ATA | 10V 1W Zener Diode |
| Package | DO-41; DO-41 | DO-204AL, DO-41, Axial |