SMC Diode Solutions Co., Ltd Diodes - Zener - Single - 1N4733ATA 1N4733ATA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 850871-1N4733ATA Features: Zener Diode 5.1 V 1 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1655-1362-2, 1655-1362-6INACTIVE, 1655-1362-2-ND, 1655-1362-1, 1655-1362-6, 1655-1362-3, 1655-1362-6-ND
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 850871-1N4733ATA Features: Zener Diode 5.1 V 1 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1655-1362-2, 1655-1362-6INACTIVE, 1655-1362-2-ND, 1655-1362-1, 1655-1362-6, 1655-1362-3, 1655-1362-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4733ATA - 850871-1N4733ATA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4733ATA
850871-1N4733ATA
Diodes - Zener - Single - 1N4733ATA 850871-1N4733ATA
Manufacturer: SMC Diode Solutions Win Source Part Number: 850871-1N4733ATA Features: Zener Diode 5.1 V 1 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1655-1362-2, 1655-1362-6INACTIVE, 1655-1362-2-ND, 1655-1362-1, 1655-1362-6, 1655-1362-3, 1655-1362-6-ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 850871-1N4733ATA
Features: Zener Diode 5.1 V 1 W
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1655-1362-2, 1655-1362-6INACTIVE, 1655-1362-2-ND, 1655-1362-1, 1655-1362-6, 1655-1362-3, 1655-1362-6-ND

Buy Now Datasheet
5.1V 1W Zener Diode - 295-1N4733ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
295-1N4733ATA
5.1V 1W Zener Diode 295-1N4733ATA
DIODE ZENER 5.1V 1W DO41 Product overview: 1N4733ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4733ATA can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1W DO41 Product overview: 1N4733ATA from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4733ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 850871-1N4733ATA 295-1N4733ATA
Product Name Diodes - Zener - Single - 1N4733ATA 5.1V 1W Zener Diode
Package Cut Tape (CT), Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C5V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 7081835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details