SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 19TQ015STR 19TQ015STR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 111295-19TQ015STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 111295-19TQ015STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 19TQ015STR - 111295-19TQ015STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 19TQ015STR
111295-19TQ015STR
Diodes, Rectifiers - Single - 19TQ015STR 111295-19TQ015STR
Manufacturer: SMC Diode Solutions Win Source Part Number: 111295-19TQ015STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 111295-19TQ015STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A
Current - Reverse Leakage @ Vr: 10.5mA @ 15V
Capacitance @ Vr, F: 2500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 100°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 111295-19TQ015STR
Product Name Diodes, Rectifiers - Single - 19TQ015STR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 3 A low VF Schottky barrier rectifier - PMEG050V030EPEZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Specs
Package SOT-323-3
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7600 volts
View Details