Manufacturer: SMC Diode Solutions
Win Source Part Number: 1121569-19TQ015CJ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 100°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A
Current - Reverse Leakage at Vr: 10.5mA at 15V
Capacitance at Vr, F: 2500pF at 5V, 1MHz
Diode Schottky 15V Through Hole TO-220AC
DIODE SCHOTTKY 15V TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1121569-19TQ015CJ | 1655-1005-ND | 19TQ015CJ |
| Product Name | Diodes, Rectifiers - Single - 19TQ015CJ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.3600 volts | 0.3600 volts |