SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 183NQ080-1 183NQ080-1

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 760702-183NQ080-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 180A Current - Reverse Leakage @ Vr: 4.5mA @ 80V Capacitance @ Vr, F: 4150pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 183NQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 180A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 760702-183NQ080-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 180A Current - Reverse Leakage @ Vr: 4.5mA @ 80V Capacitance @ Vr, F: 4150pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 183NQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 180A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 183NQ080-1 - 760702-183NQ080-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 183NQ080-1
760702-183NQ080-1
Diodes, Rectifiers - Single - 183NQ080-1 760702-183NQ080-1
Manufacturer: SMC Diode Solutions Win Source Part Number: 760702-183NQ080-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 180A Current - Reverse Leakage @ Vr: 4.5mA @ 80V Capacitance @ Vr, F: 4150pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 183NQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 180A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 760702-183NQ080-1
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: HALF-PAK
Mounting: Chassis Mount
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Current - Reverse Leakage @ Vr: 4.5mA @ 80V
Capacitance @ Vr, F: 4150pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: 183NQ080-1
Categories: Discrete Semiconductor Products
Manufacturer Package: PRM1-1 (Half Pak Module)
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 180A
Voltage - DC Reverse (Vr) (Maximum): 80V
Introduction Date: December 01, 2012
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 183NQ080-1SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
183NQ080-1SMC-ND
Single Diodes 183NQ080-1SMC-ND
Diode Schottky 80V 180A Chassis Mount PRM1-1 (Half Pak Module)

Diode Schottky 80V 180A Chassis Mount PRM1-1 (Half Pak Module)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 183NQ080-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
183NQ080-1
Discrete Semiconductor Products - Diodes - Rectifiers 183NQ080-1
DIODE SCHOTTKY 80V 180A PRM1-1

DIODE SCHOTTKY 80V 180A PRM1-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 760702-183NQ080-1 183NQ080-1SMC-ND 183NQ080-1
Product Name Diodes, Rectifiers - Single - 183NQ080-1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2KW16KA-2 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers