SMC Diode Solutions Co., Ltd Schottky 150V 15A Diode and Rectifier 12TQ150STR

Description
DIODE SCHOTTKY 150V 15A D2PAK Product overview: 12TQ150STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ150STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 15A D2PAK Product overview: 12TQ150STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ150STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 15A Diode and Rectifier - 280-12TQ150STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 15A Diode and Rectifier
280-12TQ150STR
Schottky 150V 15A Diode and Rectifier 280-12TQ150STR
DIODE SCHOTTKY 150V 15A D2PAK Product overview: 12TQ150STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ150STR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 15A D2PAK Product overview: 12TQ150STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ150STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 12TQ150STR - 1001405-12TQ150STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ150STR
1001405-12TQ150STR
Diodes, Rectifiers - Single - 12TQ150STR 1001405-12TQ150STR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1001405-12TQ150STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 150V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1001405-12TQ150STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 150V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-12TQ150STR 1001405-12TQ150STR
Product Name Schottky 150V 15A Diode and Rectifier Diodes, Rectifiers - Single - 12TQ150STR
Package Reel - TR D2PAK; D2PAK
Unlock Full Specs
to access all available technical data