SMC Diode Solutions Co., Ltd Schottky 40V 15A Diode and Rectifier 12TQ040STR

Description
DIODE SCHOTTKY 40V 15A D2PAK Product overview: 12TQ040STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 15A D2PAK Product overview: 12TQ040STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 15A Diode and Rectifier - 280-12TQ040STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 15A Diode and Rectifier
280-12TQ040STR
Schottky 40V 15A Diode and Rectifier 280-12TQ040STR
DIODE SCHOTTKY 40V 15A D2PAK Product overview: 12TQ040STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040STR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 15A D2PAK Product overview: 12TQ040STR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ040STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 12TQ040STR - 760364-12TQ040STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ040STR
760364-12TQ040STR
Diodes, Rectifiers - Single - 12TQ040STR 760364-12TQ040STR
Manufacturer: SMC Diode Solutions Win Source Part Number: 760364-12TQ040STR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 760364-12TQ040STR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-12TQ040STR 760364-12TQ040STR
Product Name Schottky 40V 15A Diode and Rectifier Diodes, Rectifiers - Single - 12TQ040STR
Package Reel package
Unlock Full Specs
to access all available technical data