SMC Diode Solutions Co., Ltd Schottky 40V 1.1A Diode and Rectifier 11DQ04TR

Description
DIODE SCHOTTKY 40V 1.1A DO41 Product overview: 11DQ04TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ04TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1.1A DO41 Product overview: 11DQ04TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ04TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1.1A Diode and Rectifier - 280-11DQ04TR - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 1.1A Diode and Rectifier
280-11DQ04TR
Schottky 40V 1.1A Diode and Rectifier 280-11DQ04TR
DIODE SCHOTTKY 40V 1.1A DO41 Product overview: 11DQ04TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ04TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.1A DO41 Product overview: 11DQ04TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-11DQ04TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 11DQ04TR - 905152-11DQ04TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 11DQ04TR
905152-11DQ04TR
Diodes, Rectifiers - Single - 11DQ04TR 905152-11DQ04TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 905152-11DQ04TR Features: Diode Schottky 40 V 1.1A Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1894-6, -1655-1894-6-ND, 1655-1894-6INACTIVE, -1655-1894-6, -1655-1894-6INACTIVE , 1655-1894-2, -1655-1894-1, 1655-1894-1, 1655-1894-6-ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 905152-11DQ04TR
Features: Diode Schottky 40 V 1.1A Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1894-6, -1655-1894-6-ND, 1655-1894-6INACTIVE, -1655-1894-6, -1655-1894-6INACTIVE, 1655-1894-2, -1655-1894-1, 1655-1894-1, 1655-1894-6-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-11DQ04TR 905152-11DQ04TR
Product Name Schottky 40V 1.1A Diode and Rectifier Diodes, Rectifiers - Single - 11DQ04TR
Package DO-204AL, DO-41, Axial DO-41; DO-41
Unlock Full Specs
to access all available technical data