SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 10BQ040TR 10BQ040TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 113077-10BQ040TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 113077-10BQ040TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10BQ040TR - 113077-10BQ040TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ040TR
113077-10BQ040TR
Diodes, Rectifiers - Single - 10BQ040TR 113077-10BQ040TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 113077-10BQ040TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 113077-10BQ040TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 80pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 113077-10BQ040TR
Product Name Diodes, Rectifiers - Single - 10BQ040TR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Specs
Package SOT-23-3
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5800 volts
View Details