SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 10BQ030TR 10BQ030TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 141936-10BQ030TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 200pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 141936-10BQ030TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 200pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10BQ030TR - 141936-10BQ030TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ030TR
141936-10BQ030TR
Diodes, Rectifiers - Single - 10BQ030TR 141936-10BQ030TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 141936-10BQ030TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 200pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 141936-10BQ030TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 200pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 141936-10BQ030TR
Product Name Diodes, Rectifiers - Single - 10BQ030TR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

40V 120MA SOT23 Diode and Rectifier - 286-BAS4005E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details
100 V, 1 A low leakage current Schottky barrier rectifier - PMEG10010ELRX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
8 suppliers