Manufacturer: SMC Diode Solutions
Win Source Part Number: 760042-1.5KE540CATR
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-201AD, Axial
Applications: General
Bidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE540CA
Categories: Circuit Protection
Manufacturer Package: DO-201AD
Alternative Parts (Cross-Reference): 1.5KE550CAT-HF; 1.5KE550CA-HF; 1.5KE550CAB-HF;
Introduction Date: July 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760042-1.5KE540CATR |
| Product Name | TVS - TVS - Diodes - 1.5KE540CATR |
| Peak Pulse Power | 1500 watts |