SMC Corporation of America Pneumatic Suction Cups ZPT3-B5

Description
Vacumm Suction Pad Adapter, 20-32mm, M5
Request a Quote
Description
Vacumm Suction Pad Adapter, 20-32mm, M5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8278734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8278734
Pneumatic Suction Cups 8278734
Vacumm Suction Pad Adapter, 20-32mm, M5

Vacumm Suction Pad Adapter, 20-32mm, M5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8278734
Product Name Pneumatic Suction Cups
Diameter / Max. Size 20 to 32 mm (0.7874 to 1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022860 - RS Components, Ltd.
Specs
Diameter / Max. Size 12 mm (0.4724 inch)
Material Nitrile Rubber (NBR)
View Details
Vacuum Cup - Double Bellows - VCC-B-069-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 17.5 mm (0.6890 inch)
Material Nitrile (NBR)
View Details
Vacuum Cups - Style MHD - Metal Reinforced Type - Seal Science, Inc.
Specs
Type Flat
Diameter / Max. Size 7.4 mm (0.2913 inch)
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
View Details