SMC Corporation of America Pneumatic Suction Cups ZPT2-B5

Description
Vacumm Suction Pad Adapter, 10-16mm, M5
Request a Quote
Description
Vacumm Suction Pad Adapter, 10-16mm, M5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8276561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8276561
Pneumatic Suction Cups 8276561
Vacumm Suction Pad Adapter, 10-16mm, M5

Vacumm Suction Pad Adapter, 10-16mm, M5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8276561
Product Name Pneumatic Suction Cups
Diameter / Max. Size 10 to 16 mm (0.3937 to 0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-40-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038428 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Pur
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 3.25 mm (0.1280 inch)
Material Rubber
View Details