SMC Corporation of America Pneumatic Suction Cups ZPT08UN-B5

Description
Female thread vacuum suction cup,8mm dia
Request a Quote
Description
Female thread vacuum suction cup,8mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2495848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2495848
Pneumatic Suction Cups 2495848
Female thread vacuum suction cup,8mm dia

Female thread vacuum suction cup,8mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2495848
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038360 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vacuum cup without connector - ESV-30-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
U Series Universal Vacuum Cup - A-3150007 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 21.84 mm (0.8600 inch)
Material Nitrile (NBR)
View Details
Flat Vacuum Cup / Suction Cup w/ Adapter - VAS - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 80 mm (0.5906 to 3.15 inch)
Material Polyurethane / Urethane (optional feature); Buna SBR
View Details