SMC Corporation of America Pneumatic Suction Cups ZPB2J10-B5

Description
Vacuum Pad Buffer, 10mm Stroke, M5 Port
Request a Quote
Description
Vacuum Pad Buffer, 10mm Stroke, M5 Port
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8435215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8435215
Pneumatic Suction Cups 8435215
Vacuum Pad Buffer, 10mm Stroke, M5 Port

Vacuum Pad Buffer, 10mm Stroke, M5 Port

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8435215
Product Name Pneumatic Suction Cups
Diameter / Max. Size 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038457 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007 - 10.01.01.00033 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 25 mm (0.9843 inch)
Stroke 3 mm (0.1181 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1 mm (0.0394 inch)
Material Rubber
View Details