SMC Corporation of America Pneumatic Suction Cups ZP20BN

Description
Vacuum Pad, 20mm Dia, Bellows type, NBR
Request a Quote
Description
Vacuum Pad, 20mm Dia, Bellows type, NBR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8276621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8276621
Pneumatic Suction Cups 8276621
Vacuum Pad, 20mm Dia, Bellows type, NBR

Vacuum Pad, 20mm Dia, Bellows type, NBR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8276621
Product Name Pneumatic Suction Cups
Type Bellows; Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038306 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Vacuum suction cup - VASB-40-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
C-F Flat Vacuum Cup - C-F15-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 14.99 mm (0.5900 inch)
Material Nitrile (NBR)
View Details
Bellows Vacuum Cup / Suction Cup - VC 2 1.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 110 mm (0.3937 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details