SMC Corporation of America Pneumatic Suction Cups ZP06BN

Description
Vacuum Pad, 6mm Dia, Bellows type, NBR
Request a Quote
Description
Vacuum Pad, 6mm Dia, Bellows type, NBR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8276606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8276606
Pneumatic Suction Cups 8276606
Vacuum Pad, 6mm Dia, Bellows type, NBR

Vacuum Pad, 6mm Dia, Bellows type, NBR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8276606
Product Name Pneumatic Suction Cups
Type Bellows; Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038413 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-15-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material NBR
View Details
F Series Flat Vacuum Cup - A-3150130S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Silicone Rubber
View Details
Bellows Vacuum Cup / Suction Cup w/ Adapter - VAF - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 20 to 55 mm (0.7874 to 2.17 inch)
Material Polyurethane / Urethane
View Details