SMC Corporation of America Vacuum Generator ZH10BS-01-01

Description
DISCONTINUED BY MANUFACTURER, ZH, VACUUM EJECTOR, BOX STYLE/BODY PORTED STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ZH, VACUUM EJECTOR, BOX STYLE/BODY PORTED STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 3367521 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
3367521
Vacuum Generator 3367521
DISCONTINUED BY MANUFACTURER, ZH, VACUUM EJECTOR, BOX STYLE/BODY PORTED STYLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ZH, VACUUM EJECTOR, BOX STYLE/BODY PORTED STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 3367521
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details