2 Port Solenoid Valve, Brass, G3/8, 230V
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8938427 |
| Product Name | Solenoid Valves |
| Valve Type | Solenoid; 2/2 |
| Primary Material | Stainless Steel; Stainless steel |
| Media | Water; Water |
| Valve Size | 0.25 inch (6.35 mm) |